LCR Type | Bench |
---|---|
Test Frequency Max | 10kHz |
Inductance Measure Max | 20kH |
Capacitance Measure Max | 20000µF |
Resistance Measure Max | 20Mohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 0.1% |
DMM Type | Bench |
External Depth | 259mm |
External Height | 120mm |
External Width | 291mm |
Inductance Measuring Ranges | 1µH to 20kH |
No. of Inputs | 9189220 |
Plug Type | EU UK |
Voltage Measuring Range AC | 50mV 1V |
Voltage Measuring Range DC | 50mV 1V |
Weight | 3.5kg |
MULTIMETER, DIGITAL, LCR, 0.1% | Farnell |
Where can I find additional details, specifications and documents for a RLC300?
Additional datasheets, footprints and schematics for RLC300 are listed on our Part Details page. You can also find images and similar parts to RLC300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLC300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLC300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLC300 fall under?
The RLC300 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to RLC300 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLC300 you can contact the distributor directly for product support, shipping queries etc.
Is the RLC300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLC300 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for RLC300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLC300 often in real-time on the comparison pages.
What if I can't find stock of RLC300?
You can fill out our help required form which you can use to request a quote for RLC300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.