RL73K3AR56J Resistors by TE Connectivity

CURRENT SENSE RES 0R56 5% 1 W 2512

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.31


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.31
-
Buy Now
Logo for RS Americas RS Americas US$0.31
-
Buy Now
Logo for Farnell Farnell US$0.40
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 0.56ohm
Product Range -
Resistor Case Style 2512 [6432 Metric]
Power Rating 1W
Resistance Tolerance ± 5%
Resistor Element Material Thick Film
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
External Depth 0.4mm
External Length / Height 6.3mm
External Width 3.1mm
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Reel Quantity 4000
Resistor Mounting Surface Mount Device
Temperature Coeff. + 200ppm/°C
Temperature Coeff. - 200ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating 3.16V
Voltage Rating V DC 3.16V

Alternative Descriptions

RL73 SMT thick film chip resistor,R56 1W | RS
Thick Film Chip Resistor | Newark Electronics
RL73 SMT thick film chip resistor, R56 1W | TE Connectivity RL73K3AR56J | RS Americas
CURRENT SENSE RES, 0R56, 5%, 1 W, 2512 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RL73K3AR56J?

Additional datasheets, footprints and schematics for RL73K3AR56J are listed on our Part Details page. You can also find images and similar parts to RL73K3AR56J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RL73K3AR56J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL73K3AR56J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RL73K3AR56J fall under?

The RL73K3AR56J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RL73K3AR56J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RL73K3AR56J you can contact the distributor directly for product support, shipping queries etc.

Is the RL73K3AR56J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RL73K3AR56J have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RL73K3AR56J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RL73K3AR56J often in real-time on the comparison pages.

What if I can't find stock of RL73K3AR56J?

You can fill out our help required form which you can use to request a quote for RL73K3AR56J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay