Status: | Unknown |
---|---|
Series: | RL20 Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 200ohm |
---|---|
Product Range | RL20 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3468K |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -50°C |
RoHS Compliant | Yes |
Ntc Thermistor | Newark Electronics |
NTC bare disc thermistor with uninsulated leads 200Ohm 10% 2-Pin Radial T/R | Avnet Abacus |
RL2006 Series 200 Ohm ▒10% Radial Uncoated Disc NTC Thermistor | Future Electronics |
Standard Discs D73 Material +/-10% | Amphenol Advanced Sensors RL2006-125-73-D1 | RS Americas |
NTC THERMISTOR, 200 OHM, RADIAL LEADED | element14 |
Where can I find additional details, specifications and documents for a RL2006-125-73-D1?
Additional datasheets, footprints and schematics for RL2006-125-73-D1 are listed on our Part Details page. You can also find images and similar parts to RL2006-125-73-D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL2006-125-73-D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL2006-125-73-D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL2006-125-73-D1 fall under?
The RL2006-125-73-D1 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to RL2006-125-73-D1 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL2006-125-73-D1 you can contact the distributor directly for product support, shipping queries etc.
Is the RL2006-125-73-D1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL2006-125-73-D1 have stock available?
Authorised distributors including Newark Electronics, Avnet Abacus, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for RL2006-125-73-D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL2006-125-73-D1 often in real-time on the comparison pages.
What if I can't find stock of RL2006-125-73-D1?
You can fill out our help required form which you can use to request a quote for RL2006-125-73-D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.