Status: | Unknown |
---|---|
Series: | RL20 Series |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
5,002
in stock
|
Buy Now | |
element14
from US$1.34
|
5,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,814
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
243
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
81
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 100ohm |
---|---|
Product Range | RL20 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3468K |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -50°C |
RoHS Compliant | Yes |
NTC THERMISTOR, 100R, RADIAL LEADED | element14 |
Ntc Thermistor | Newark Electronics |
NTC Thermistor 100ohm Through Hole Mount | Rapid Electronics |
TEMP SENSOR, 100 OHM, +/-10% @ 25 DEGC | Heilind Electronics |
Thermistor, High Sensitivity, NTC, Res 100 Ohms, Tol +/-10%,Radial, Disc, TC 20Sec. | Amphenol Advanced Sensors RL2003-62.4-73-D1 | RS Americas |
Where can I find additional details, specifications and documents for a RL2003-62.4-73-D1?
Additional datasheets, footprints and schematics for RL2003-62.4-73-D1 are listed on our Part Details page. You can also find images and similar parts to RL2003-62.4-73-D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL2003-62.4-73-D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL2003-62.4-73-D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL2003-62.4-73-D1 fall under?
The RL2003-62.4-73-D1 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to RL2003-62.4-73-D1 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL2003-62.4-73-D1 you can contact the distributor directly for product support, shipping queries etc.
Is the RL2003-62.4-73-D1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL2003-62.4-73-D1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for RL2003-62.4-73-D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL2003-62.4-73-D1 often in real-time on the comparison pages.
What if I can't find stock of RL2003-62.4-73-D1?
You can fill out our help required form which you can use to request a quote for RL2003-62.4-73-D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.