Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Compliant |
Resistance | 0.03ohm |
---|---|
Product Range | RL Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Type | Thin Film |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Current Sense Resistor, 0.03 Ohm, 500Mw, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a RL1632T-R030-F?
Additional datasheets, footprints and schematics for RL1632T-R030-F are listed on our Part Details page. You can also find images and similar parts to RL1632T-R030-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1632T-R030-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1632T-R030-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1632T-R030-F fall under?
The RL1632T-R030-F is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RL1632T-R030-F when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1632T-R030-F you can contact the distributor directly for product support, shipping queries etc.
Is the RL1632T-R030-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL1632T-R030-F have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for RL1632T-R030-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1632T-R030-F often in real-time on the comparison pages.
What if I can't find stock of RL1632T-R030-F?
You can fill out our help required form which you can use to request a quote for RL1632T-R030-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.