Status: | Unknown |
---|---|
Series: | RL Series |
RoHS: | Unknown |
Resistance | 0.047ohm |
---|---|
Product Range | RL Series |
Resistor Case Style | 0805 ^2012 Metric] |
Power Rating | 250mW |
Resistance Tolerance | ± 2% |
Resistor Element Type | Thin Film |
Filter Terminals | SMD |
RL Series 0805 0.25 W 0.047O ▒2% 0-350 ppm/░C Low Resistance Chip Resistor | Future Electronics |
Current Sense Resistor, 0.047 Ohm, 250Mw, 2% | Newark Electronics |
CURRENT SENSE RESISTOR, 0.047 OHM, 250mW, 2% | element14 |
Where can I find additional details, specifications and documents for a RL1220T-R047-G?
Additional datasheets, footprints and schematics for RL1220T-R047-G are listed on our Part Details page. You can also find images and similar parts to RL1220T-R047-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1220T-R047-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1220T-R047-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1220T-R047-G fall under?
The RL1220T-R047-G is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RL1220T-R047-G when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1220T-R047-G you can contact the distributor directly for product support, shipping queries etc.
Is the RL1220T-R047-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL1220T-R047-G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RL1220T-R047-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1220T-R047-G often in real-time on the comparison pages.
What if I can't find stock of RL1220T-R047-G?
You can fill out our help required form which you can use to request a quote for RL1220T-R047-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.