Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.06
|
13,100
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0258
|
30,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0206
|
18,972
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.0252
|
10,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.07
|
6,630
in stock
|
Buy Now |
![]() |
element14
from US$0.06
|
6,630
in stock
|
Buy Now |
![]() |
Farnell
from US$0.06
|
6,630
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0144
|
5,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0154
|
5,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0143
|
2,450
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
220,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0174
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.0222
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.05
|
-
|
Buy Now |
Buy Now |
RoHS Compliant | YES |
---|
.2 OHM .25W 1% | TTI Europe |
Resistor: thick film | TME |
Resistor chip low ohmic 1206 1% 0.25W 0R | RS |
.2 OHM 1% 1/4W | TTI Asia |
Res, 0R2, 1%, 0.25W, 1206, Thick Film Rohs Compliant: Yes |Yageo RL1206FR-070R2L | Newark Electronics |
RL Series 1206 0.25 W 0.2 Ohm ±1% ±600 ppm/°C SMT Low OHMIC Chip Resistor | Future Electronics |
SMD Chip Resistor, 200 MOhm, ? 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet America |
SMD Chip Resistor, 200 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet Abacus |
RL1206 0,2R 1% 0,25W TK600 | Rutronik |
Where can I find additional details, specifications and documents for a RL1206FR-070R2L?
Additional datasheets, footprints and schematics for RL1206FR-070R2L are listed on our Part Details page. You can also find images and similar parts to RL1206FR-070R2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1206FR-070R2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1206FR-070R2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1206FR-070R2L you can contact the distributor directly for product support, shipping queries etc.
Is the RL1206FR-070R2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL1206FR-070R2L have stock available?
Authorised distributors including TTI Europe, TME, RS, TTI Asia and Newark Electronics have stock available or on a lead time for RL1206FR-070R2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1206FR-070R2L often in real-time on the comparison pages.
What if I can't find stock of RL1206FR-070R2L?
You can fill out our help required form which you can use to request a quote for RL1206FR-070R2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.