Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0133
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0391
|
7,950
in stock
|
Buy Now | |
TTI Europe
from US$0.0193
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0172
|
30,000
in stock
|
Buy Now | |
element14
from US$0.0397
|
7,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0209
|
7,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0187
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0133
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0190
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
.3 OHM .25W 1% | TTI Europe |
RL Series 1206 0.25 W 0.3 Ohm â–’1% â–’600 ppm/â–‘C SMT Low OHMIC Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
Res, R3, 1%, 0.25W, Thick Film, 1206 | Newark Electronics |
SMD Chip Resistor, 300 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet America |
RL1206 0,3R 1% 0,25W TK300 | Rutronik |
SMD Chip Resistor, 300 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, Low Ohmic | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL1206FR-070R3L?
Additional datasheets, footprints and schematics for RL1206FR-070R3L are listed on our Part Details page. You can also find images and similar parts to RL1206FR-070R3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1206FR-070R3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1206FR-070R3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1206FR-070R3L you can contact the distributor directly for product support, shipping queries etc.
Is the RL1206FR-070R3L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL1206FR-070R3L have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RL1206FR-070R3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1206FR-070R3L often in real-time on the comparison pages.
What if I can't find stock of RL1206FR-070R3L?
You can fill out our help required form which you can use to request a quote for RL1206FR-070R3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.