Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Supply Voltage Max | 460V |
Power Consumption | 75hp |
Impedance | - |
Phase Type | 3 Phase |
Output Current | 100A |
Inductance | - |
Length | 13.09" |
Width | 13.22" |
Height | 13" |
Reactor Drive Line, 3Ph, 100A, 460V | Newark Electronics |
Where can I find additional details, specifications and documents for a RL10013?
Additional datasheets, footprints and schematics for RL10013 are listed on our Part Details page. You can also find images and similar parts to RL10013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL10013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL10013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL10013 fall under?
The RL10013 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to RL10013 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL10013 you can contact the distributor directly for product support, shipping queries etc.
Is the RL10013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL10013 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RL10013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL10013 often in real-time on the comparison pages.
What if I can't find stock of RL10013?
You can fill out our help required form which you can use to request a quote for RL10013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.