Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
LED Color | Green, Red |
---|---|
LED Mounting | Through Hole |
Viewing Angle | 125° |
Lens Shape | Rectangular |
Luminous Intensity / Color | R 4.5mcd, G 5.5mcd |
Forward Voltage / Color | R 2V, G 2.2V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RL1-100-5BC?
Additional datasheets, footprints and schematics for RL1-100-5BC are listed on our Part Details page. You can also find images and similar parts to RL1-100-5BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL1-100-5BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL1-100-5BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL1-100-5BC fall under?
The RL1-100-5BC is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to RL1-100-5BC when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL1-100-5BC you can contact the distributor directly for product support, shipping queries etc.
Is the RL1-100-5BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL1-100-5BC have stock available?
There is no stock from authorised distributors for RL1-100-5BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL1-100-5BC often in real-time on the comparison pages.
What if I can't find stock of RL1-100-5BC?
You can fill out our help required form which you can use to request a quote for RL1-100-5BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.