Status: | Unknown |
---|---|
Series: | RKD Series |
RoHS: | Compliant |
Prices starting from US$202.44
Power Rating | 800VA |
---|---|
Secondary Voltages | 2 x 115V |
Transformer Mounting | PC Board |
Product Range | RKD Series |
RoHS Compliant | Yes |
Isolating Transformer, 1Ph, 800Va Rohs Compliant: Yes |Block RKD 800/2X115 | Newark Electronics |
ISOLATING TRANSFORMER, 1PH, 800VA | element14 |
Toroidal Transformer 2x115V 800VA | RS |
Double voltage for series or parallel connection in input and output. Reinforced insulation between PRI and SEC. Very low magnetic field. High performance at low volume. Optimum Efficiency | Conrad |
Block Ring Core Transformer, 800VA, 2x 115 VAC | Distrelec |
Where can I find additional details, specifications and documents for a RKD 800/2X115?
Additional datasheets, footprints and schematics for RKD 800/2X115 are listed on our Part Details page. You can also find images and similar parts to RKD 800/2X115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKD 800/2X115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKD 800/2X115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKD 800/2X115 fall under?
The RKD 800/2X115 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to RKD 800/2X115 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 800/2X115 you can contact the distributor directly for product support, shipping queries etc.
Is the RKD 800/2X115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RKD 800/2X115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for RKD 800/2X115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKD 800/2X115 often in real-time on the comparison pages.
What if I can't find stock of RKD 800/2X115?
You can fill out our help required form which you can use to request a quote for RKD 800/2X115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.