RKD 625/2X115 Part Information

Details for RKD 625/2X115 by Block

Transformers>Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 625VA
Secondary Voltages 2 x 115V
Secondary Current Nom -
Transformer Mounting PC Board
Product Range RKD Series
RoHS Compliant

Alternative Part Descriptions

  • TRANSFORMER, TOROID, 230V, 625VA; Power Rating:625VA; Secondary Voltages:2 x 115V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:74mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKD 625/2X115?

Additional datasheets, footprints and schematics for RKD 625/2X115 are listed in our Part Details tab. You can also find the RKD 625/2X115 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKD 625/2X115 in the Pricing & Inventory tab next to part details. You can view RKD 625/2X115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKD 625/2X115 fall under?

The RKD 625/2X115 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to RKD 625/2X115 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 625/2X115 you can contact the distributor directly for product support, shipping queries etc.

Is the RKD 625/2X115 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for RKD 625/2X115 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for RKD 625/2X115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKD 625/2X115 often in real-time on the comparison pages.

What if I can't find stock of RKD 625/2X115?

You can fill out our help required form which you can use to request a quote for RKD 625/2X115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for RKD 625/2X115

Loading...
Loading Results for RKD 625/2X115
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us