Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 30VA |
---|---|
Secondary Voltages | 2 x 15V |
Secondary Current Nom | - |
Transformer Mounting | Chassis |
Primary Voltages | 2 x 115V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Toroidal Transformer 2x15V 30VA | RS |
Block Ring Core Transformer, 30VA, 2x 15 VAC | Distrelec |
Block RKD 30/2x15 30 VA toroidal isolation transformer 2 x 115 V to 2 x 15 V | Rapid Electronics |
Double voltage for series or parallel connection in input and output. Reinforced insulation between PRI and SEC. Very low magnetic field. High performance at low volume. Optimum Efficiency | Conrad |
TRANSFORMER, 2 X 15V, 30VA | element14 |
Where can I find additional details, specifications and documents for a RKD 30/2X15?
Additional datasheets, footprints and schematics for RKD 30/2X15 are listed on our Part Details page. You can also find images and similar parts to RKD 30/2X15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKD 30/2X15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKD 30/2X15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKD 30/2X15 fall under?
The RKD 30/2X15 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to RKD 30/2X15 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 30/2X15 you can contact the distributor directly for product support, shipping queries etc.
Is the RKD 30/2X15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKD 30/2X15 have stock available?
Authorised distributors including RS, Distrelec, Rapid Electronics, Conrad and element14 have stock available or on a lead time for RKD 30/2X15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKD 30/2X15 often in real-time on the comparison pages.
What if I can't find stock of RKD 30/2X15?
You can fill out our help required form which you can use to request a quote for RKD 30/2X15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.