RKD 160/2X24 Part Information

Details for RKD 160/2X24 by Block

Transformers>Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 160VA
Secondary Voltages 2 x 24V
Secondary Current Nom -
Transformer Mounting Chassis
Primary Voltages 2 x 115V
Product Range -
SVHC No SVHC (12-Jan-2017)
RoHS Compliant

Alternative Part Descriptions

  • Toroidal-Transformer 160 VA RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKD 160/2X24?

Additional datasheets, footprints and schematics for RKD 160/2X24 are listed in our Part Details tab. You can also find the RKD 160/2X24 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKD 160/2X24 in the Pricing & Inventory tab next to part details. You can view RKD 160/2X24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKD 160/2X24 fall under?

The RKD 160/2X24 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to RKD 160/2X24 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 160/2X24 you can contact the distributor directly for product support, shipping queries etc.

Is the RKD 160/2X24 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for RKD 160/2X24 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for RKD 160/2X24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKD 160/2X24 often in real-time on the comparison pages.

What if I can't find stock of RKD 160/2X24?

You can fill out our help required form which you can use to request a quote for RKD 160/2X24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for RKD 160/2X24

Loading...
Loading Results for RKD 160/2X24
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us