RKD 160/2X18 Toroidal Power Transformers by Block

TRANSFORMER 2 X 18V 160VA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$64.46


Distributor Starting From Stock
Logo for Distrelec Distrelec US$75.49
10
Buy Now
Logo for Conrad Conrad US$90.57
3
Buy Now
Logo for Newark Electronics Newark Electronics US$89.25
-
Buy Now
Logo for element14 element14 US$66.86
-
Buy Now
Logo for Farnell Farnell US$65.77
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 160VA
Secondary Voltages 2 x 18V
Secondary Current Nom -
Transformer Mounting Chassis
Primary Voltages 2 x 115V
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Block Ring Core Transformer, 160VA, 2x 18 VAC | Distrelec
Double voltage for series or parallel connection in input and output. Reinforced insulation between PRI and SEC. Very low magnetic field. High performance at low volume. Optimum Efficiency | Conrad
Toroidal Transformer 2x18V 160VA | RS
Toroidal Transformer, 160 Va, 2 X 18V, Chassis Rohs Compliant: Yes |Block RKD 160/2X18 | Newark Electronics
TRANSFORMER, 2 X 18V, 160VA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKD 160/2X18?

Additional datasheets, footprints and schematics for RKD 160/2X18 are listed on our Part Details page. You can also find images and similar parts to RKD 160/2X18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKD 160/2X18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKD 160/2X18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKD 160/2X18 fall under?

The RKD 160/2X18 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to RKD 160/2X18 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 160/2X18 you can contact the distributor directly for product support, shipping queries etc.

Is the RKD 160/2X18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKD 160/2X18 have stock available?

Authorised distributors including Distrelec, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for RKD 160/2X18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKD 160/2X18 often in real-time on the comparison pages.

What if I can't find stock of RKD 160/2X18?

You can fill out our help required form which you can use to request a quote for RKD 160/2X18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay