Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 120VA |
---|---|
Secondary Voltages | 2 x 15V |
Secondary Current Nom | - |
Transformer Mounting | Chassis |
Primary Voltages | 2 x 115V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Toroidal Transformer 2x15V 120VA | RS |
Block Ring Core Transformer, 120VA, 2x 15 VAC | Distrelec |
Toroidal-Transformer 120 Va Rohs Compliant: Yes |Block RKD 120/2X15 | Newark Electronics |
TRANSFORMER, 2 X 15V, 120VA | element14 |
Where can I find additional details, specifications and documents for a RKD 120/2X15?
Additional datasheets, footprints and schematics for RKD 120/2X15 are listed on our Part Details page. You can also find images and similar parts to RKD 120/2X15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RKD 120/2X15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKD 120/2X15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RKD 120/2X15 fall under?
The RKD 120/2X15 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to RKD 120/2X15 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 120/2X15 you can contact the distributor directly for product support, shipping queries etc.
Is the RKD 120/2X15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RKD 120/2X15 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for RKD 120/2X15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RKD 120/2X15 often in real-time on the comparison pages.
What if I can't find stock of RKD 120/2X15?
You can fill out our help required form which you can use to request a quote for RKD 120/2X15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.