RKD 100/2X24 Toroidal Power Transformers by Block

TRANSFORMER 2 X 24V 100VA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.43

Distributor Stock
Logo for RS
RS
from US$69.78
10
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$55.43
9
in stock
Buy Now
Logo for Conrad
Conrad
from US$67.94
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$64.31
-
Buy Now
Logo for element14
element14
from US$66.40
-
Buy Now
Logo for Farnell
Farnell
from US$71.20
-
Buy Now

Specifications

Power Rating 100VA
Secondary Voltages 2 x 24V
Secondary Current Nom -
Transformer Mounting Chassis
Primary Voltages 2 x 115V
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Toroidal Transformer 2x24V 100VA | RS
Block Ring Core Transformer, 100VA, 2x 24 VAC | Distrelec
Double voltage for series or parallel connection in input and output. Reinforced insulation between PRI and SEC. Very low magnetic field. High performance at low volume. Optimum Efficiency | Conrad
Toroidal-Transformer 100 Va Rohs Compliant: Yes |Block RKD 100/2X24 | Newark Electronics
TRANSFORMER, 2 X 24V, 100VA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RKD 100/2X24?

Additional datasheets, footprints and schematics for RKD 100/2X24 are listed on our Part Details page. You can also find images and similar parts to RKD 100/2X24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RKD 100/2X24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RKD 100/2X24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RKD 100/2X24 fall under?

The RKD 100/2X24 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to RKD 100/2X24 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RKD 100/2X24 you can contact the distributor directly for product support, shipping queries etc.

Is the RKD 100/2X24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RKD 100/2X24 have stock available?

Authorised distributors including RS, Distrelec, Conrad, Newark Electronics and element14 have stock available or on a lead time for RKD 100/2X24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RKD 100/2X24 often in real-time on the comparison pages.

What if I can't find stock of RKD 100/2X24?

You can fill out our help required form which you can use to request a quote for RKD 100/2X24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay