RoHS Compliant | YES |
---|
RES, 10R, 1%, 0.125W, 0603 ROHS COMPLIANT: YES | Newark Electronics |
RES THICK FILM 10 OHM 1/10 W +/-1% 0603 SMD | Dan-Mar Components |
Stock Europe - ROHS:YES | ComS.I.T. |
RES, 10R, 1%, 0.125W, 0603, THICK FILM | Farnell |
RES SMT 10R 1% 0603 TAPE | Component Electronics |
Res Precision Thick Film 0603 10 Ohm 1% 1/8W ±100ppm/°C Molded Paper T/R | Avnet Asia |
RC0603 10R 1% 0,1W TK100 | Rutronik |
Where can I find additional details, specifications and documents for a RK73H1JTTD10R0F.?
Additional datasheets, footprints and schematics for RK73H1JTTD10R0F. are listed on our Part Details page. You can also find images and similar parts to RK73H1JTTD10R0F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK73H1JTTD10R0F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK73H1JTTD10R0F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK73H1JTTD10R0F. you can contact the distributor directly for product support, shipping queries etc.
Is the RK73H1JTTD10R0F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK73H1JTTD10R0F. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, CoreStaff and Chip One Stop have stock available or on a lead time for RK73H1JTTD10R0F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK73H1JTTD10R0F. often in real-time on the comparison pages.
What if I can't find stock of RK73H1JTTD10R0F.?
You can fill out our help required form which you can use to request a quote for RK73H1JTTD10R0F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.