Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 25VA |
---|---|
Secondary Voltages | 2 x 9V |
Secondary Current Nom | 1.39A |
Transformer Mounting | Chassis |
Primary Voltages | 2 x 115V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 25VA |
Approval Bodies | cUL UL |
Bolt Hole Diameter | 5mm |
Current Rating | 1.39A |
Efficiency | 82% |
External Diameter | 68mm |
External Length / Height | 29mm |
Output 2 Voltage Max | 9V |
Output Voltage | 9V |
Secondary Power | 25VA |
Single Secondary Voltage | 9V |
Temperature Rise | 40°C |
Transformer Type | Toroidal |
Weight | 0.4kg |
TRANSFORMER, 25VA, 2 X 9V | element14 |
Where can I find additional details, specifications and documents for a RK25/9?
Additional datasheets, footprints and schematics for RK25/9 are listed on our Part Details page. You can also find images and similar parts to RK25/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK25/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK25/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK25/9 fall under?
The RK25/9 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to RK25/9 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK25/9 you can contact the distributor directly for product support, shipping queries etc.
Is the RK25/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK25/9 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RK25/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK25/9 often in real-time on the comparison pages.
What if I can't find stock of RK25/9?
You can fill out our help required form which you can use to request a quote for RK25/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.