RK120/9 Toroidal Power Transformers by Block

TRANSFORMER 120VA 2 X 9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.78

Distributor Stock
Logo for Farnell
Farnell
from US$37.91
No stock
Buy Now
Logo for element14
element14
from US$33.78
-
Buy Now

Specifications

Power Rating 120VA
Secondary Voltages 2 x 9V
Secondary Current Nom 6.67A
Transformer Mounting Chassis
Primary Voltages 2 x 115V
Product Range -
SVHC No SVHC (12-Jan-2017)
AC Power 120VA
Approval Bodies cUL UL
Bolt Hole Diameter 5mm
Current Rating 6.67A
Efficiency 89%
External Diameter 100mm
External Length / Height 43mm
Height 43mm
Output 2 Voltage Max 9V
Output Voltage 9V
Secondary Power 120VA
Single Secondary Voltage 9V
Temperature Rise 40°C
Transformer Type Toroidal

Alternative Descriptions

TRANSFORMER, 120VA, 2 X 9V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RK120/9?

Additional datasheets, footprints and schematics for RK120/9 are listed on our Part Details page. You can also find images and similar parts to RK120/9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RK120/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK120/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RK120/9 fall under?

The RK120/9 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to RK120/9 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RK120/9 you can contact the distributor directly for product support, shipping queries etc.

Is the RK120/9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RK120/9 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for RK120/9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RK120/9 often in real-time on the comparison pages.

What if I can't find stock of RK120/9?

You can fill out our help required form which you can use to request a quote for RK120/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay