Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 100VA |
---|---|
Secondary Voltages | 2 x 30V |
Secondary Current Nom | 1.67A |
Transformer Mounting | Chassis |
Primary Voltages | 2 x 115V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 100VA |
Approval Bodies | cUL UL |
Bolt Hole Diameter | 5mm |
Current Rating | 1.67A |
Efficiency | 89% |
External Diameter | 93mm |
External Length / Height | 43mm |
Output 2 Voltage Max | 30V |
Output Voltage | 30V |
Secondary Power | 100VA |
Single Secondary Voltage | 30V |
Temperature Rise | 40°C |
Transformer Type | Toroidal |
Weight | 1kg |
TRANSFORMER, 100VA, 2 X 30V | element14 |
Where can I find additional details, specifications and documents for a RK100/30?
Additional datasheets, footprints and schematics for RK100/30 are listed on our Part Details page. You can also find images and similar parts to RK100/30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK100/30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK100/30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK100/30 fall under?
The RK100/30 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to RK100/30 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK100/30 you can contact the distributor directly for product support, shipping queries etc.
Is the RK100/30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK100/30 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RK100/30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK100/30 often in real-time on the comparison pages.
What if I can't find stock of RK100/30?
You can fill out our help required form which you can use to request a quote for RK100/30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.