Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 500mW |
---|---|
Resistance Tolerance | ± 5% |
No. of Items in Kit | 365 |
Product Range | - |
Kit Contents:365X Standard Values 1Ohm To 1Mohm | Newark Electronics |
Kit Contents: 365x Standard Values 1ohm to 1Mohm | Farnell |
Where can I find additional details, specifications and documents for a RK-365?
Additional datasheets, footprints and schematics for RK-365 are listed on our Part Details page. You can also find images and similar parts to RK-365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-365 fall under?
The RK-365 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RK-365 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-365 you can contact the distributor directly for product support, shipping queries etc.
Is the RK-365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-365 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RK-365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-365 often in real-time on the comparison pages.
What if I can't find stock of RK-365?
You can fill out our help required form which you can use to request a quote for RK-365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.