Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 25W Top 30 Most Popular Resistor, 1Ohm-1.5KOhm |
---|---|
Power Rating | 25W |
Range of Resistor Values | 1ohm to 1.5kohm |
No. of Items in Kit | 30 |
RoHS Compliant | NA |
Pre-Packaged Resistor Kits, 25W | Newark Electronics |
Where can I find additional details, specifications and documents for a RK-08?
Additional datasheets, footprints and schematics for RK-08 are listed on our Part Details page. You can also find images and similar parts to RK-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-08 fall under?
The RK-08 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to RK-08 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-08 you can contact the distributor directly for product support, shipping queries etc.
Is the RK-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-08 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for RK-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-08 often in real-time on the comparison pages.
What if I can't find stock of RK-08?
You can fill out our help required form which you can use to request a quote for RK-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.