Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 1/8W Top 30 Most Popular Resistors, 10Ohm-1MOhm , 6 Each value |
---|---|
Power Rating | 125mW |
Range of Resistor Values | 10ohm to 1Mohm |
No. of Items in Kit | 180 |
RoHS Compliant | NA |
Pre-Packaged Resistor Kits, 1/8W | Newark Electronics |
Where can I find additional details, specifications and documents for a RK-01?
Additional datasheets, footprints and schematics for RK-01 are listed on our Part Details page. You can also find images and similar parts to RK-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RK-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RK-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RK-01 fall under?
The RK-01 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to RK-01 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RK-01 you can contact the distributor directly for product support, shipping queries etc.
Is the RK-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RK-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RK-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RK-01 often in real-time on the comparison pages.
What if I can't find stock of RK-01?
You can fill out our help required form which you can use to request a quote for RK-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.