RJU003N03T106. Transistors by Rohm

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0438


Distributor Starting From Stock
Logo for Rutronik Rutronik US$0.0438
6,000
Buy Now
Logo for Future Electronics Future Electronics US$0.05
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 30V
Continuous Drain Current Id 300mA
On Resistance Rds(on) 1.1ohm
Transistor Mounting Surface Mount
Rds(on) Test Voltage Vgs 4.5V
Threshold Voltage Vgs 1.5V
RoHS Compliant Yes

Alternative Descriptions

N-CH SMD MOSFET 30V 0,3A UMT3 | Rutronik
N-Channel 200 mW 30 V 1.9 Ohm Surface Mount 2.5 V Drive MosFet - UMT-3 | Future Electronics
MOSFET, N CH, 30V, 0.3A, UMT3 | Farnell
Trans MOSFET N-CH 30V 0.3A 3-Pin UMT T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RJU003N03T106.?

Additional datasheets, footprints and schematics for RJU003N03T106. are listed on our Part Details page. You can also find images and similar parts to RJU003N03T106. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RJU003N03T106. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJU003N03T106. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RJU003N03T106. fall under?

The RJU003N03T106. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to RJU003N03T106. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RJU003N03T106. you can contact the distributor directly for product support, shipping queries etc.

Is the RJU003N03T106. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RJU003N03T106. have stock available?

Authorised distributors including Rutronik, Future Electronics, Farnell and Avnet Asia have stock available or on a lead time for RJU003N03T106..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RJU003N03T106. often in real-time on the comparison pages.

What if I can't find stock of RJU003N03T106.?

You can fill out our help required form which you can use to request a quote for RJU003N03T106. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay