Status: | Unknown |
---|---|
Series: | RJR26 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 1kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 12Turns |
Product Range | RJR26 Series |
Power Rating | 250mW |
RoHS Compliant | No |
Trimpot Type:Multi Turn | Newark Electronics |
Resistor Trimmer, Cermet, 1 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RJR26FX102P.?
Additional datasheets, footprints and schematics for RJR26FX102P. are listed on our Part Details page. You can also find images and similar parts to RJR26FX102P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJR26FX102P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJR26FX102P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJR26FX102P. fall under?
The RJR26FX102P. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RJR26FX102P. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJR26FX102P. you can contact the distributor directly for product support, shipping queries etc.
Is the RJR26FX102P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJR26FX102P. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RJR26FX102P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJR26FX102P. often in real-time on the comparison pages.
What if I can't find stock of RJR26FX102P.?
You can fill out our help required form which you can use to request a quote for RJR26FX102P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.