Status: | Unknown |
---|---|
Series: | RJR26 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 12Turns |
Product Range | RJR26 Series |
Power Rating | 250mW |
RoHS Compliant | No |
Res,cermet,10Kohms,10+/-% Tol,-100,100Ppm-Tc,2517-Case |Bourns RJR26FP103P | Newark Electronics |
Resistor Trimmer, Cermet, 10 kOhm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 kOhm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJR26FP103P.?
Additional datasheets, footprints and schematics for RJR26FP103P. are listed on our Part Details page. You can also find images and similar parts to RJR26FP103P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJR26FP103P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJR26FP103P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJR26FP103P. fall under?
The RJR26FP103P. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RJR26FP103P. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJR26FP103P. you can contact the distributor directly for product support, shipping queries etc.
Is the RJR26FP103P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJR26FP103P. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for RJR26FP103P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJR26FP103P. often in real-time on the comparison pages.
What if I can't find stock of RJR26FP103P.?
You can fill out our help required form which you can use to request a quote for RJR26FP103P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.