Status: | Unknown |
---|---|
Series: | RJR24 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 5kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | RJR24 Series |
Power Rating | 500mW |
RoHS Compliant | No |
Res,cermet,5Kohms,10+/-% Tol,-100,100Ppm-Tc,3815-Case |Bourns RJR24FX502P | Newark Electronics |
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RJR24FX502P.?
Additional datasheets, footprints and schematics for RJR24FX502P. are listed on our Part Details page. You can also find images and similar parts to RJR24FX502P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJR24FX502P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJR24FX502P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJR24FX502P. fall under?
The RJR24FX502P. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RJR24FX502P. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJR24FX502P. you can contact the distributor directly for product support, shipping queries etc.
Is the RJR24FX502P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJR24FX502P. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RJR24FX502P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJR24FX502P. often in real-time on the comparison pages.
What if I can't find stock of RJR24FX502P.?
You can fill out our help required form which you can use to request a quote for RJR24FX502P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.