Status: | Unknown |
---|---|
Series: | RJR24 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 200ohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | RJR24 Series |
Power Rating | 500mW |
RoHS Compliant | No |
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,3815-Case |Bourns RJR24FP201R | Newark Electronics |
Resistor Trimmer, Cermet, 200 Ohm, ± 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet America |
TRIMMER-3/8 SQMT CERMET MIL-SPEC | Bourns RJR24FP201R | RS Americas |
Resistor Trimmer, Cermet, 200 Ohm, � 10%, 500 mW, 25 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJR24FP201R.?
Additional datasheets, footprints and schematics for RJR24FP201R. are listed on our Part Details page. You can also find images and similar parts to RJR24FP201R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJR24FP201R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJR24FP201R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJR24FP201R. fall under?
The RJR24FP201R. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RJR24FP201R. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJR24FP201R. you can contact the distributor directly for product support, shipping queries etc.
Is the RJR24FP201R. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJR24FP201R. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for RJR24FP201R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJR24FP201R. often in real-time on the comparison pages.
What if I can't find stock of RJR24FP201R.?
You can fill out our help required form which you can use to request a quote for RJR24FP201R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.