Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Bayonet Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P |
LAN Category | Cat5e |
IP Rating | IP68 |
RoHS Compliant | Yes |
Connector metal circ jam nut recept rj45 to rj45 transversal seal black finish | Amphenol Pcd RJF7SA1B | RS Americas |
Rj Field Ethernet Connector, Jack, 8 Position Panel | Newark Electronics |
Modular Connector, RJ45 Bayonet Jack, 1 x 1 (Port), 8P, Cat5e, IP68, Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a RJF7SA1B?
Additional datasheets, footprints and schematics for RJF7SA1B are listed on our Part Details page. You can also find images and similar parts to RJF7SA1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJF7SA1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJF7SA1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJF7SA1B fall under?
The RJF7SA1B is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJF7SA1B when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJF7SA1B you can contact the distributor directly for product support, shipping queries etc.
Is the RJF7SA1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RJF7SA1B have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for RJF7SA1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJF7SA1B often in real-time on the comparison pages.
What if I can't find stock of RJF7SA1B?
You can fill out our help required form which you can use to request a quote for RJF7SA1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.