Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Bayonet Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P |
LAN Category | Cat5e |
IP Rating | IP68 |
RoHS Compliant | Yes |
Rj Field Ethernet Connector Rcpt 8Way Jam Nut | Newark Electronics |
Conn RJ-45 RCP 8 POS ST Jam Nut 8 Terminal 1 Port Cat 5e | Avnet America |
RJ FIELD IP67 INLINE RECEPT HEX NUT MOUNTING RJ45 STND NICKEL | Amphenol Pcd RJF7PE1N | RS Americas |
Where can I find additional details, specifications and documents for a RJF7PE1N?
Additional datasheets, footprints and schematics for RJF7PE1N are listed on our Part Details page. You can also find images and similar parts to RJF7PE1N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJF7PE1N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJF7PE1N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJF7PE1N fall under?
The RJF7PE1N is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJF7PE1N when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJF7PE1N you can contact the distributor directly for product support, shipping queries etc.
Is the RJF7PE1N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RJF7PE1N have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for RJF7PE1N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJF7PE1N often in real-time on the comparison pages.
What if I can't find stock of RJF7PE1N?
You can fill out our help required form which you can use to request a quote for RJF7PE1N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.