Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$31.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.13
|
19
in stock
|
Buy Now | |
PEI-Genesis
from US$42.00
|
267
in stock
|
Buy Now | |
TTI Europe
from US$77.77
|
126
in stock
|
Buy Now | |
Powell Electronics
from US$67.10
|
106
in stock
|
Buy Now | |
Heilind Electronics
from US$68.24
|
77
in stock
|
Buy Now | |
Electro Enterprises
from US$50.20
|
53
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$68.24
|
25
in stock
|
Buy Now | |
element14
from US$46.82
|
10
in stock
|
Buy Now | |
Farnell
from US$55.34
|
10
in stock
|
Buy Now | |
Distrelec
from US$54.19
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$49.73
|
3
in stock
|
Buy Now | |
Avnet America
from US$31.58
|
-
|
Buy Now | |
RS Americas
from US$58.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Shielding | Unshielded |
RoHS Compliant | Yes |
RJ Field Metal Gland Nickel | PEI-Genesis |
| Heilind Electronics |
Plug,metal gland,nickel | RS |
RJ45 CONN, PLUG, 8P8C, 1 PORT, CAT5E | element14 |
Amphenol Socapex Modular Connector RJ45 Jack Straight | Distrelec |
Rj Field Ethernet Connector, Plug, 8 Position Cable | Newark Electronics |
Conn RJ-45 PL 8 POS ST Cable Mount 8 Terminal 1 Port Cat 5e | Avnet America |
RJF Cat5e RJ45 Connector Plug Nickel Plated Metal Shell Straight Cable Mount | Amphenol Pcd RJF6MN | RS Americas |
Where can I find additional details, specifications and documents for a RJF6MN?
Additional datasheets, footprints and schematics for RJF6MN are listed on our Part Details page. You can also find images and similar parts to RJF6MN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJF6MN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJF6MN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJF6MN fall under?
The RJF6MN is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to RJF6MN when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJF6MN you can contact the distributor directly for product support, shipping queries etc.
Is the RJF6MN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RJF6MN have stock available?
Authorised distributors including PEI-Genesis, TTI Europe, Powell Electronics, Heilind Electronics and Electro Enterprises have stock available or on a lead time for RJF6MN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJF6MN often in real-time on the comparison pages.
What if I can't find stock of RJF6MN?
You can fill out our help required form which you can use to request a quote for RJF6MN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.