LAN Category | Cat5e |
---|---|
Cable Length - Metric | 300mm |
Cable Length - Imperial | 0.98ft |
Connector Type A | RJ45 Socket |
Connector Type B | RJ45 Socket |
Jacket Colour | - |
Product Range | - |
SVHC | Cadmium (15-Jun-2015) |
Rj Field Ethernet Connector, Receptacle, 8 Position Panel | Newark Electronics |
Cable Assembly Cord Set 0.3m 8 POS RJ-45 to 8 POS RJ-45 RCP-PL | Avnet America |
connector, metal circ, panel mount recep, olive drab, w/.3meter rj45 cable assembly | Amphenol Pcd RJF22G03100BTX | RS Americas |
NETWORK CABLE, RJ45 RCPT, CAT5E, 0.3M | Farnell |
Where can I find additional details, specifications and documents for a RJF22G03100BTX?
Additional datasheets, footprints and schematics for RJF22G03100BTX are listed on our Part Details page. You can also find images and similar parts to RJF22G03100BTX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJF22G03100BTX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJF22G03100BTX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJF22G03100BTX fall under?
The RJF22G03100BTX is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to RJF22G03100BTX when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJF22G03100BTX you can contact the distributor directly for product support, shipping queries etc.
Is the RJF22G03100BTX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJF22G03100BTX have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for RJF22G03100BTX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJF22G03100BTX often in real-time on the comparison pages.
What if I can't find stock of RJF22G03100BTX?
You can fill out our help required form which you can use to request a quote for RJF22G03100BTX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.