Status: | Unknown |
---|---|
Series: | RJ45SRB Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Boot |
---|---|
For Use With | MHRJ Series Modular Unshielded Plugs |
No. of Positions | 8Ways |
Strain Relief Material | PVC (Polyvinylchloride) |
Product Range | RJ45SRB Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Blue |
Material | Neoprene |
Rj45 Plug Boot, Blue | Newark Electronics |
BOOT, RJ45, BLUE, PK8 | Farnell |
Where can I find additional details, specifications and documents for a RJ45SRB-BLUE?
Additional datasheets, footprints and schematics for RJ45SRB-BLUE are listed on our Part Details page. You can also find images and similar parts to RJ45SRB-BLUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ45SRB-BLUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ45SRB-BLUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ45SRB-BLUE fall under?
The RJ45SRB-BLUE is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to RJ45SRB-BLUE when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ45SRB-BLUE you can contact the distributor directly for product support, shipping queries etc.
Is the RJ45SRB-BLUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ45SRB-BLUE have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for RJ45SRB-BLUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ45SRB-BLUE often in real-time on the comparison pages.
What if I can't find stock of RJ45SRB-BLUE?
You can fill out our help required form which you can use to request a quote for RJ45SRB-BLUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.