Status: | Unknown |
---|---|
Series: | RJ26 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 10ohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 12Turns |
Product Range | RJ26 Series |
Power Rating | 250mW |
RoHS Compliant | No |
Res,cermet,10Ohms,10+/-% Tol,2517-Case |Bourns RJ26FW100 | Newark Electronics |
Resistor Trimmer, Cermet, 10 Ohm, ± 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 10 Ohm, � 10%, 250 mW, 12 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a RJ26FW100.?
Additional datasheets, footprints and schematics for RJ26FW100. are listed on our Part Details page. You can also find images and similar parts to RJ26FW100. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ26FW100. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ26FW100. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ26FW100. fall under?
The RJ26FW100. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RJ26FW100. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ26FW100. you can contact the distributor directly for product support, shipping queries etc.
Is the RJ26FW100. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RJ26FW100. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for RJ26FW100..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ26FW100. often in real-time on the comparison pages.
What if I can't find stock of RJ26FW100.?
You can fill out our help required form which you can use to request a quote for RJ26FW100. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.