Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low on - resistance |
High power small mold package |
Pb-free lead plating ; RoHS compliant |
100% Rg and UIS tested |
Halogen free |
Package Code | TO-263AB |
---|---|
Number of terminal | 3 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 100 |
Drain Current ID[A] | 120 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0044 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0052 |
Total gate charge Qg[nC] | 51 |
Power Dissipation (PD)[W] | 178 |
Drive Voltage[V] | 6 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K3706 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
RJ1P12BBD Data Sheet |
Characteristics Data |
---|
RJ1P12BBD ESD Data |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 120A, 100V, To-263Ab | Newark Electronics |
MOSFET, N-CH, 120A, 100V, TO-263AB | element14 |
Transistor MOSFET N-CH 100V 120A 3-Pin TO-263AB Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RJ1P12BBDTLL?
Additional datasheets, footprints and schematics for RJ1P12BBDTLL are listed on our Part Details page. You can also find images and similar parts to RJ1P12BBDTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RJ1P12BBDTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RJ1P12BBDTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RJ1P12BBDTLL fall under?
The RJ1P12BBDTLL is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RJ1P12BBDTLL when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RJ1P12BBDTLL you can contact the distributor directly for product support, shipping queries etc.
Is the RJ1P12BBDTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RJ1P12BBDTLL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RJ1P12BBDTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RJ1P12BBDTLL often in real-time on the comparison pages.
What if I can't find stock of RJ1P12BBDTLL?
You can fill out our help required form which you can use to request a quote for RJ1P12BBDTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.