Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | i.MX6Solo |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | MCIMX6 |
Kit Contents | RIoTboard Xtrinsic Sensor Board SD Card Power/USB-TTL Adapter Universal Plug Kit Cable Jumpers |
Product Range | - |
Features | 1GHz Multimedia Application CPU Open Source Platform 10/100/Gb Ethernet USB Xtrinsic Sensors |
Eval Board, I.mx6 App Cpu W/ Webserver | Newark Electronics |
EVAL BOARD, I.MX6 APP CPU W/ WEBSERVER | Farnell |
Where can I find additional details, specifications and documents for a RIOTBOARD WEBSERVER MASTER CLA?
Additional datasheets, footprints and schematics for RIOTBOARD WEBSERVER MASTER CLA are listed on our Part Details page. You can also find images and similar parts to RIOTBOARD WEBSERVER MASTER CLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RIOTBOARD WEBSERVER MASTER CLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RIOTBOARD WEBSERVER MASTER CLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RIOTBOARD WEBSERVER MASTER CLA fall under?
The RIOTBOARD WEBSERVER MASTER CLA is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RIOTBOARD WEBSERVER MASTER CLA when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RIOTBOARD WEBSERVER MASTER CLA you can contact the distributor directly for product support, shipping queries etc.
Is the RIOTBOARD WEBSERVER MASTER CLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RIOTBOARD WEBSERVER MASTER CLA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RIOTBOARD WEBSERVER MASTER CLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RIOTBOARD WEBSERVER MASTER CLA often in real-time on the comparison pages.
What if I can't find stock of RIOTBOARD WEBSERVER MASTER CLA?
You can fill out our help required form which you can use to request a quote for RIOTBOARD WEBSERVER MASTER CLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.