Status: | Unknown |
---|---|
Series: | RH73 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 40Mohm |
Product Range | RH73 Series |
Voltage Rating | 100V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 1.25mm |
External Length / Height | 0.4mm |
External Width | 2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 1000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
RH73 2A 40M 10% 100PPM 1K RL Resistance Value: 40M Ω Element Type: Thick Film Resistor Type: High Value/High Voltage Resistor Passive Component Tolerance: 10 % Number of Terminations: 2 Surface Mount Resistor | 40M Ω Thick Film High Value/High Voltage Resistor 10 % | Part Number: RH73H2A40MKTN | Internal Number: 1625856-6 | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thick Film, Rh73 Series, 40 Mohm, 125 Mw, 10%, 100 V Rohs Compliant: Yes |Cgs Te Connectivity RH73H2A40MKTN | Newark Electronics |
RES, 40M, 10%, 0.125W, 0805, THICK FILM | element14 |
0805 SMT high ohmic chip resistor,40M | RS |
SMD Chip Resistor, 40 MOhm, ± 10%, 125 mW, 0805 [2012 Metric], Thick Film, High Ohmic | Avnet America |
Resistor, Thick Film, Res 40 Megohms, Pwr-Rtg 0.125 W, Tol 10%, SMT, 0805 | TE Connectivity RH73H2A40MKTN | RS Americas |
Where can I find additional details, specifications and documents for a RH73H2A40MKTN?
Additional datasheets, footprints and schematics for RH73H2A40MKTN are listed on our Part Details page. You can also find images and similar parts to RH73H2A40MKTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RH73H2A40MKTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH73H2A40MKTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RH73H2A40MKTN fall under?
The RH73H2A40MKTN is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RH73H2A40MKTN when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RH73H2A40MKTN you can contact the distributor directly for product support, shipping queries etc.
Is the RH73H2A40MKTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RH73H2A40MKTN have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RH73H2A40MKTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RH73H2A40MKTN often in real-time on the comparison pages.
What if I can't find stock of RH73H2A40MKTN?
You can fill out our help required form which you can use to request a quote for RH73H2A40MKTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.