RH250390R0FJ01 Resistors - Fixed Value by Vishay Intertechnology

WIREWOUND RESISTOR, 390 OHM, 250W, 1%

Status: Unknown
Series: RH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$60.55

Distributor Stock
Logo for Newark
Newark
from US$614.07
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$60.55
-
Buy Now
Logo for element14
element14
from US$1,092.82
-
Buy Now
Logo for Farnell
Farnell
from US$655.94
-
Buy Now

Specifications

Resistance 390ohm
Product Range RH Series
Power Rating 250W
Resistance Tolerance ± 1%
Resistor Element Type Wirewound
Temperature Coefficient ± 20ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Wirewound Resistor, 390 Ohm, 250W, 1% | Newark Electronics
Resistor, 390 Ohm, ± 1%, 250 W, Wirewound, Power, Threaded | Avnet America
22M5535 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RH250390R0FJ01?

Additional datasheets, footprints and schematics for RH250390R0FJ01 are listed on our Part Details page. You can also find images and similar parts to RH250390R0FJ01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RH250390R0FJ01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH250390R0FJ01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RH250390R0FJ01 fall under?

The RH250390R0FJ01 is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to RH250390R0FJ01 when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RH250390R0FJ01 you can contact the distributor directly for product support, shipping queries etc.

Is the RH250390R0FJ01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RH250390R0FJ01 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RH250390R0FJ01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RH250390R0FJ01 often in real-time on the comparison pages.

What if I can't find stock of RH250390R0FJ01?

You can fill out our help required form which you can use to request a quote for RH250390R0FJ01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay