RH100-14.7456-18-3030-EXT Crystals & Oscillators by Raltron Electronics Corporation

CRYSTAL 14.7456MHZ 18PF 3.2MM X 2.5MM

Status: Unknown
Series: RH100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now

Specifications

Frequency Nom 14.7456MHz
Crystal Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range RH100 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CRYSTAL, 14.7456MHZ, 18PF, 3.2MM X 2.5MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RH100-14.7456-18-3030-EXT?

Additional datasheets, footprints and schematics for RH100-14.7456-18-3030-EXT are listed on our Part Details page. You can also find images and similar parts to RH100-14.7456-18-3030-EXT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RH100-14.7456-18-3030-EXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RH100-14.7456-18-3030-EXT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RH100-14.7456-18-3030-EXT fall under?

The RH100-14.7456-18-3030-EXT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to RH100-14.7456-18-3030-EXT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RH100-14.7456-18-3030-EXT you can contact the distributor directly for product support, shipping queries etc.

Is the RH100-14.7456-18-3030-EXT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RH100-14.7456-18-3030-EXT have stock available?

Authorised distributors including Farnell have stock available or on a lead time for RH100-14.7456-18-3030-EXT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RH100-14.7456-18-3030-EXT often in real-time on the comparison pages.

What if I can't find stock of RH100-14.7456-18-3030-EXT?

You can fill out our help required form which you can use to request a quote for RH100-14.7456-18-3030-EXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay