Prices starting from US$3.15
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 5Pins |
Current Rating | 10A |
Voltage Rating | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Socket | Transfer Multisort Elektronik |
Schneider Electric Relay Socket, 10A, 300V, Screw Terminal | Distrelec |
Connection (components): Screw terminals | Conrad |
Socket for Relay 1CO | RS |
Relay Socket, 5Pos, 10A, 250Vac, Screw | Newark Electronics |
Relay Socket,5-Pin,1 Pole, for RGZE, plug-in,10 A,250 VAC, SPDT relays for 1 C/O | Schneider Electric RGZE1S35M | RS Americas |
RELAY SOCKET, 5POS, 10A, 250VAC, SCREW | element14 |
Where can I find additional details, specifications and documents for a RGZE1S35M?
Additional datasheets, footprints and schematics for RGZE1S35M are listed on our Part Details page. You can also find images and similar parts to RGZE1S35M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGZE1S35M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGZE1S35M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGZE1S35M fall under?
The RGZE1S35M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RGZE1S35M when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGZE1S35M you can contact the distributor directly for product support, shipping queries etc.
Is the RGZE1S35M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGZE1S35M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, RS and Newark Electronics have stock available or on a lead time for RGZE1S35M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGZE1S35M often in real-time on the comparison pages.
What if I can't find stock of RGZE1S35M?
You can fill out our help required form which you can use to request a quote for RGZE1S35M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.