RGTV00TS65GC11 Transistors by Rohm

2µs Short-Circuit Tolerance, 650V 50A, TO-247N, Field Stop Trench IGBT


RGTV00TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.

Where to Buy

Prices starting from US$1.44

Distributor Stock
Logo for RS
RS
from US$3.11
8
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$3.05
450
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.44
30
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.64
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.89
-
Buy Now
Logo for element14
element14
from US$3.05
-
Buy Now
Logo for Farnell
Farnell
from US$2.87
-
Buy Now

Features

Low Collector - Emitter Saturation Voltage
High Speed Switching & Low Switching Loss
Short Circuit Withstand Time 2μs
Pb - free Lead Plating ; RoHS Compliant

Specifications

Series TV: For inverter (tsc 2µs)
VCES [V] 650
IC(100°C)[A] 50
VCE(sat) (Typ.) [V] 1.5
tf(Typ.) [ns] 38
tsc(Min.) [us] 2
Pd [W] 276
BVCES (Min.)[V] 650
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 175
Package Size [mm] 16x21 (t=5.2)

Resources









Alternative Descriptions

IGBT 650V 50A 1,5V TO-247N | Rutronik
Field Stop Trench IGBT | RS
Igbt, 650V, 95A, 276W, To-247N | Newark Electronics
Transistor I GBT N-CH 650V 95A 3-Pin TO-247N Tube | Avnet America
IGBT, 650V, 95A, 276W, TO-247N | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGTV00TS65GC11?

Additional datasheets, footprints and schematics for RGTV00TS65GC11 are listed on our Part Details page. You can also find images and similar parts to RGTV00TS65GC11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGTV00TS65GC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGTV00TS65GC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGTV00TS65GC11 fall under?

The RGTV00TS65GC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to RGTV00TS65GC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGTV00TS65GC11 you can contact the distributor directly for product support, shipping queries etc.

Is the RGTV00TS65GC11 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RGTV00TS65GC11 have stock available?

Authorised distributors including Rutronik, Chip One Stop, CoreStaff, RS and Newark Electronics have stock available or on a lead time for RGTV00TS65GC11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGTV00TS65GC11 often in real-time on the comparison pages.

What if I can't find stock of RGTV00TS65GC11?

You can fill out our help required form which you can use to request a quote for RGTV00TS65GC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay