Status: | Unknown |
---|---|
Series: | Field Stop Trench RGTV Series |
RoHS: | Unknown |
DC Collector Current | 45A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Power Dissipation Pd | 94W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-3PFM |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | Field Stop Trench RGTV Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Igbt, 650V, 45A, 94W, To-3Pfm | Newark Electronics |
IGBT, 650V, 45A, 94W, TO-3PFM | element14 |
Where can I find additional details, specifications and documents for a RGTV00TK65DGVC11?
Additional datasheets, footprints and schematics for RGTV00TK65DGVC11 are listed on our Part Details page. You can also find images and similar parts to RGTV00TK65DGVC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGTV00TK65DGVC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGTV00TK65DGVC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGTV00TK65DGVC11 fall under?
The RGTV00TK65DGVC11 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RGTV00TK65DGVC11 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGTV00TK65DGVC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGTV00TK65DGVC11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RGTV00TK65DGVC11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RGTV00TK65DGVC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGTV00TK65DGVC11 often in real-time on the comparison pages.
What if I can't find stock of RGTV00TK65DGVC11?
You can fill out our help required form which you can use to request a quote for RGTV00TK65DGVC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.