Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low Collector-Emitter Saturation Voltage |
High Speed Switching |
Low Switching Loss & Soft Switching |
Built in Very Fast & Soft Recovery FRD (RFN-Series) |
Pb-free Lead Plating; RoHS Compliant |
Series | TH: High speed SW |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 16 |
VCE(sat) (Typ.) [V] | 1.6 |
tf(Typ.) [ns] | 50 |
Built-in Diode | FRD |
Pd [W] | 59 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Data Sheet |
---|
RGTH50TK65D Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Igbt, 650V, 26A, 175Deg C, 59W | Newark Electronics |
Transistor I GBT N-CH 650V 26A 3-Pin TO-3PFM Tube | Avnet America |
IGBT, 650V, 26A, 175DEG C, 59W | element14 |
Where can I find additional details, specifications and documents for a RGTH50TK65DGC11?
Additional datasheets, footprints and schematics for RGTH50TK65DGC11 are listed on our Part Details page. You can also find images and similar parts to RGTH50TK65DGC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGTH50TK65DGC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGTH50TK65DGC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGTH50TK65DGC11 fall under?
The RGTH50TK65DGC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGTH50TK65DGC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGTH50TK65DGC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGTH50TK65DGC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGTH50TK65DGC11 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RGTH50TK65DGC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGTH50TK65DGC11 often in real-time on the comparison pages.
What if I can't find stock of RGTH50TK65DGC11?
You can fill out our help required form which you can use to request a quote for RGTH50TK65DGC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.