Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Low Collector - Emitter Saturation Voltage |
Low Switching Loss |
Short Circuit Withstand Time 5μs |
Built in Very Fast & Soft Recovery FRD (RFN - Series) |
Pb - free Lead Plating ; RoHS Compliant |
Series | T: For inverter (tsc 5µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 4 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 71 |
tsc(Min.) [us] | 5 |
Built-in Diode | FRD |
Pd [W] | 65 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x15.1 (t=4.7) |
Data Sheet |
---|
RGT8NL65D Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Igbt, 650V, 8A, 175Deg C, 65W | Newark Electronics |
IGBT, 650V, 8A, 175DEG C, 65W | element14 |
Transistor I GBT N-CH 650V 8A 3-Pin TO-263L T/R | Avnet America |
Where can I find additional details, specifications and documents for a RGT8NL65DGTL?
Additional datasheets, footprints and schematics for RGT8NL65DGTL are listed on our Part Details page. You can also find images and similar parts to RGT8NL65DGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT8NL65DGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT8NL65DGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGT8NL65DGTL fall under?
The RGT8NL65DGTL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGT8NL65DGTL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT8NL65DGTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGT8NL65DGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGT8NL65DGTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RGT8NL65DGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT8NL65DGTL often in real-time on the comparison pages.
What if I can't find stock of RGT8NL65DGTL?
You can fill out our help required form which you can use to request a quote for RGT8NL65DGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.