Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$0.74
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
7
in stock
|
Buy Now | |
element14
from US$1.43
|
7
in stock
|
Buy Now | |
Rutronik
from US$1.58
|
-
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now |
Low Collector - Emitter Saturation Voltage |
Low Switching Loss |
Short Circuit Withstand Time 5μs |
Built in Very Fast & Soft Recovery FRD (RFN - Series) |
Pb - free Lead Plating ; RoHS Compliant |
Series | T: For inverter (tsc 5µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 15 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 75 |
tsc(Min.) [us] | 5 |
Built-in Diode | FRD |
Pd [W] | 133 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x15.1 (t=4.7) |
Data Sheet |
---|
RGT30NL65D Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Igbt, 650V, 30A, 175Deg C, 133W | Newark Electronics |
IGBT, 650V, 30A, 175DEG C, 133W | element14 |
IGBT 650V 30A 1,65V TO-263L | Rutronik |
IGBT Trench Field Stop 650 V 30 A 133 W Surface Mount LPDS | Future Electronics |
Transistor I GBT N-CH 650V 30A 3-Pin TO-263L Tube | Avnet America |
Where can I find additional details, specifications and documents for a RGT30NL65DGTL?
Additional datasheets, footprints and schematics for RGT30NL65DGTL are listed on our Part Details page. You can also find images and similar parts to RGT30NL65DGTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT30NL65DGTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT30NL65DGTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGT30NL65DGTL fall under?
The RGT30NL65DGTL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGT30NL65DGTL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT30NL65DGTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGT30NL65DGTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGT30NL65DGTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RGT30NL65DGTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT30NL65DGTL often in real-time on the comparison pages.
What if I can't find stock of RGT30NL65DGTL?
You can fill out our help required form which you can use to request a quote for RGT30NL65DGTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.