Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.51
Low Collector-Emitter Saturation Voltage |
Low Switching Loss |
Short Circuit Withstand Time 5µs |
Built in Very Fast & Soft Recovery FRD (RFN-Series) |
Pb-free Lead Plating; RoHS Compliant |
Series | T: For inverter (tsc 5µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 8 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 95 |
tsc(Min.) [us] | 5 |
Built-in Diode | FRD |
Pd [W] | 94 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 6.6x10 (t=2.2) |
Data Sheet |
---|
RGT16BM65D Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
IGBT 650V 8A 1.65V TO-252 | Rutronik |
Igbt, 650V, 16A, 175Deg C, 94W | Newark Electronics |
Transistor I GBT N-CH 650V 16A 3-Pin TO-252 T/R | Avnet America |
IGBT, 650V, 16A, 175DEG C, 94W | Farnell |
Where can I find additional details, specifications and documents for a RGT16BM65DTL?
Additional datasheets, footprints and schematics for RGT16BM65DTL are listed on our Part Details page. You can also find images and similar parts to RGT16BM65DTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGT16BM65DTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGT16BM65DTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGT16BM65DTL fall under?
The RGT16BM65DTL is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGT16BM65DTL when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGT16BM65DTL you can contact the distributor directly for product support, shipping queries etc.
Is the RGT16BM65DTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGT16BM65DTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for RGT16BM65DTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGT16BM65DTL often in real-time on the comparison pages.
What if I can't find stock of RGT16BM65DTL?
You can fill out our help required form which you can use to request a quote for RGT16BM65DTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.