RGSCC201-R-B-B-E Switches by Carling Technologies

ROCKER SWITCH, DPST, 20A, 125V, QC

Status: Unknown
Series: RG Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for RS
RS
from US$1.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.61
15
in stock
Buy Now
Logo for element14
element14
from US$3.94
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.55
15
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$1.91
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Switch Operation Off-None-On
Contact Configuration DPST
Illumination Non Illuminated
Switch Mounting Panel Mount
Actuator / Cap Colour Black
Product Range RG Series
Contact Current AC Max 20A
RoHS Compliant Yes

Alternative Descriptions

Rocker Switch, Dpst, 20A, 125V, Qc | Newark Electronics
Switch, Curvette Rocker, Standard Base, | RS
Switch, Curvette Rocker, Standard Base, Double Pole, Off-None-On, Tab Terminals | Carling Technologies RGSCC201-R-B-B-E | RS Americas
SUPER CURVETTE ROCKER SWITCH | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RGSCC201-R-B-B-E?

Additional datasheets, footprints and schematics for RGSCC201-R-B-B-E are listed on our Part Details page. You can also find images and similar parts to RGSCC201-R-B-B-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RGSCC201-R-B-B-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGSCC201-R-B-B-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RGSCC201-R-B-B-E fall under?

The RGSCC201-R-B-B-E is listed under Switches & Relays > Switches > Rocker Switches.

Can I view similar or alternative parts?

You can view similar parts to RGSCC201-R-B-B-E when available in the Rocker Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RGSCC201-R-B-B-E you can contact the distributor directly for product support, shipping queries etc.

Is the RGSCC201-R-B-B-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for RGSCC201-R-B-B-E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for RGSCC201-R-B-B-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RGSCC201-R-B-B-E often in real-time on the comparison pages.

What if I can't find stock of RGSCC201-R-B-B-E?

You can fill out our help required form which you can use to request a quote for RGSCC201-R-B-B-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay