Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.86
|
No stock
|
Buy Now | |
CoreStaff
from US$2.70
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
324
in stock
|
Buy Now | |
Rutronik
from US$5.42
|
-
|
Buy Now | |
Newark Electronics
from US$4.98
|
-
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
element14
from US$4.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low Collector - Emitter Saturation Voltage |
Short Circuit Withstand Time 8μs |
Qualified to AEC-Q101 |
Built in Very Fast & Soft Recovery FRD |
Pb - free Lead Plating ; RoHS Compliant |
Series | S: For inverter (tsc 8-10µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 40 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 96 |
tsc(Min.) [us] | 8 |
Built-in Diode | FRD |
Pd [W] | 272 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RGS80TS65DHR Data Sheet |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
IGBT 650V 40A 1,65V TO-247 AECQ | Rutronik |
Fieldstop Trench Igbt650V40Apd272Wto247N | Newark Electronics |
Trans IGBT Chip N-CH 650V 73A 3-Pin TO-247N | Avnet America |
FIELDSTOP TRENCH IGBT650V40APD272WTO247N | Farnell |
Where can I find additional details, specifications and documents for a RGS80TS65DHRC11?
Additional datasheets, footprints and schematics for RGS80TS65DHRC11 are listed on our Part Details page. You can also find images and similar parts to RGS80TS65DHRC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGS80TS65DHRC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGS80TS65DHRC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGS80TS65DHRC11 fall under?
The RGS80TS65DHRC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGS80TS65DHRC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGS80TS65DHRC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGS80TS65DHRC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGS80TS65DHRC11 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for RGS80TS65DHRC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGS80TS65DHRC11 often in real-time on the comparison pages.
What if I can't find stock of RGS80TS65DHRC11?
You can fill out our help required form which you can use to request a quote for RGS80TS65DHRC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.