Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low Collector - Emitter Saturation Voltage |
Short Circuit Withstand Time 8μs |
Qualified to AEC-Q101 |
Pb - free Lead Plating ; RoHS Compliant |
Series | S: For inverter (tsc 8-10µs) |
---|---|
VCES [V] | 650 |
IC(100°C)[A] | 30 |
VCE(sat) (Typ.) [V] | 1.65 |
tf(Typ.) [ns] | 101 |
tsc(Min.) [us] | 8 |
BVCES (Min.)[V] | 650 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RGS60TS65HR Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Igbt, 650V, 56A, 175Deg C, 223W | Newark Electronics |
Transistor I GBT N-CH 650V 56A 3-Pin TO-247N Tube | Avnet America |
IGBT, 650V, 56A, 175DEG C, 223W | element14 |
Where can I find additional details, specifications and documents for a RGS60TS65HRC11?
Additional datasheets, footprints and schematics for RGS60TS65HRC11 are listed on our Part Details page. You can also find images and similar parts to RGS60TS65HRC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RGS60TS65HRC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RGS60TS65HRC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RGS60TS65HRC11 fall under?
The RGS60TS65HRC11 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to RGS60TS65HRC11 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RGS60TS65HRC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RGS60TS65HRC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RGS60TS65HRC11 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RGS60TS65HRC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RGS60TS65HRC11 often in real-time on the comparison pages.
What if I can't find stock of RGS60TS65HRC11?
You can fill out our help required form which you can use to request a quote for RGS60TS65HRC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.